"Diffuse Optical Sensor 39.370"" (1m) SPDT"
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:Q85 Series; Sensor Input:Laser RoHS Compliant: Yes
DIFFUSE WITH OUTPUT, TIMER, RANGE: 1 M, INPUT: 12-240 VDC / 24-240 VAC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, WIRING CHAMBER, (31537). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q85VR3DL-T9
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q85VR3DL-T9-ND | 21H6993 | 393271 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |