WORLD-BEAM QS18 EXPERT SERIES: C
71989, WORLD-BEAM QS18, EXPERT SERIES: CONVERGENT, RANGE 43 MM, INPUT: 10-30V DC, OUTPUT: CONVERGENT, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 43MM, PNP, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EP6CV45Q8-ND | 3187130 | 99H1071 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |