WORLD-BEAM QS18 EXPERT SERIES: P
PHOTOELECTRIC SENSOR, 3.5M, PNP, 30VDC; Sensing Range Max:3.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, QS18 EXPERT SERIES, POLAR RETRO, RANGE: 3.5M, INPUT: 10 TO 30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, 6 IN PIGTAIL EURO-STYLE PIGTAIL QD CONNECTOR, 68754. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EP6LPQ5-ND | 21H5974 | 3188364 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 3.5M, Pnp, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operation Distance | 138 inch (3499 mm) | 138 inch (3500 mm) |