WORLD-BEAM QS18 EXPERT SERIES: C
PHOTOELECTRIC SENSOR, 16MM, PNP, 30VDC; Sensing Range Max:16mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EP6CV15-ND | 21H5955 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 16Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |