WORLD-BEAM QS18 SERIES: EMITTER
PHOTOELECTRIC SENSOR, WORLD-BEAM QS18 SERIES, EMITTER (FLUSH FRONT), 3-METER RANGE, 10-30 VDC, NOT APPLICABLE - NO OUTPUTS, 6 IN PIGTAIL PICO-STYLE PIGTAIL QD CONNECTOR, (61676). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 3M, 30VDC; Sensing Range Max:3m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS186EBQ-ND | 3186340 | 21H6102 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 3M, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 118 inch (3000 mm) |