The Banner Engineering Photoelectric Sensor (part number 31T5572) features a sensing range of up to 20 meters and operates with a discrete output (DO) configuration. It is designed to function within a supply voltage range of 20 to 270 V ac/dc, making it suitable for various applications. The sensor is housed in a rugged, sealed enclosure that is rated for 1200 PSI washdown, ensuring durability in harsh environments. It includes LED indicators for power and output status, and has built-in protection against reverse polarity and transient voltages. The sensor is not intended for personnel protection applications, as it lacks the necessary safety features. Its compact design allows for versatile mounting options, making it adaptable to different installation scenarios.
PHOTOELECTRIC SENSOR, 20M, DO, 270V; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:DO; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:20V; Supply Voltage DC Max:270V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 31T5572 |
| Product Name | Photoelectric Sensor, 20M, Do, 270V; Sensing Range Max Banner Engineering |
| Operation Distance | 787 inch (20000 mm) |