Banner Engineering Corp. Photoelectric, Industrial QS186E

Description
"Through-Beam Optical Sensor 787.402"" (20m)"
Request a Quote Datasheet
Description
"Through-Beam Optical Sensor 787.402"" (20m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS186E-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS186E-ND
Photoelectric, Industrial 2170-QS186E-ND
"Through-Beam Optical Sensor 787.402"" (20m)"

"Through-Beam Optical Sensor 787.402"" (20m)"

Buy Now Datasheet
Photoelectric - 388697 - Radwell International
Willingboro, NJ, United States
Photoelectric
388697
Photoelectric 388697
WORLD-BEAM QS18 SERIES, STANDARD SERIES, 10-30 VDC, EMITTER SENSING MODE, 2 M CABLE, (61618). FREE 2 YEAR RADWELL WARRANTY

WORLD-BEAM QS18 SERIES, STANDARD SERIES, 10-30 VDC, EMITTER SENSING MODE, 2 M CABLE, (61618). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SENSOR; PHOTOELECTRIC; EMITTER; INFRARED; RANGE 20 M - 70167378 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; EMITTER; INFRARED; RANGE 20 M
70167378
SENSOR; PHOTOELECTRIC; EMITTER; INFRARED; RANGE 20 M 70167378
Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression IP67, NEMA 6-Rated Rugged, Sealed Housing Push-Button TEACH-Mode Configuration Available Bright LED Status Indicators, Visible from 360° 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures Applications: Package Handling Pallet Detection Conveyor Jam Baggage Handling Bottle conveying

Features:

  • Universal Housing Style with 18 mm Threaded Lens or Side Mount
  • All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression
  • IP67, NEMA 6-Rated Rugged, Sealed Housing
  • Push-Button TEACH-Mode Configuration Available
  • Bright LED Status Indicators, Visible from 360°
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures
    Applications:
  • Package Handling
  • Pallet Detection
  • Conveyor Jam
  • Baggage Handling
  • Bottle conveying
Supplier's Site
Photoelectric Sensor; Sensing Range Max Banner Engineering - 02H6905 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensing Range Max Banner Engineering
02H6905
Photoelectric Sensor; Sensing Range Max Banner Engineering 02H6905
PHOTOELECTRIC SENSOR; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:-; Product Range:QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Contact Current Max:100mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:-; Product Range:QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Contact Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS186E-ND 388697 70167378 02H6905
Product Name Photoelectric, Industrial Photoelectric SENSOR; PHOTOELECTRIC; EMITTER; INFRARED; RANGE 20 M Photoelectric Sensor; Sensing Range Max Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data