Banner Engineering Corp. Photoelectric, Industrial QS18EP6DBQ

Description
WORLD-BEAM QS18 EXPERT SERIES: D
Request a Quote Datasheet
Description
WORLD-BEAM QS18 EXPERT SERIES: D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18EP6DBQ-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18EP6DBQ-ND
Photoelectric, Industrial 2170-QS18EP6DBQ-ND
WORLD-BEAM QS18 EXPERT SERIES: D

WORLD-BEAM QS18 EXPERT SERIES: D

Buy Now Datasheet
Photoelectric Sensor, 500Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering - 21H5967 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 500Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering
21H5967
Photoelectric Sensor, 500Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering 21H5967
PHOTOELECTRIC SENSOR, 500MM, PNP, 30VDC; Sensing Range Max:500mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 500MM, PNP, 30VDC; Sensing Range Max:500mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18EP6DBQ-ND 21H5967
Product Name Photoelectric, Industrial Photoelectric Sensor, 500Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details
RightSight Photosensor - 42EF-P2MPB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details
3 suppliers
Diffuse scan - SOEG-RT-M12-PS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers