Banner Engineering Corp. Photoelectric Q85VR3D-T9

Description
PHOTOELECTRIC SENSOR, Q85 SERIES, DIFFUSE WITH OUTPUT TIMER, RANGE: 250 MM, INPUT: 12-240 VDC / 24-240 VAC, RECTANGULAR HOUSING, SPDT E/M RELAY WIRING CHAMBER - OUTPUT, E/M RELAY - INPUT/OUTPUT, TERMINAL CONNECTION, 5 PIN, NEMA 13/IP67, (31654). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PHOTOELECTRIC SENSOR, Q85 SERIES, DIFFUSE WITH OUTPUT TIMER, RANGE: 250 MM, INPUT: 12-240 VDC / 24-240 VAC, RECTANGULAR HOUSING, SPDT E/M RELAY WIRING CHAMBER - OUTPUT, E/M RELAY - INPUT/OUTPUT, TERMINAL CONNECTION, 5 PIN, NEMA 13/IP67, (31654). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 108270 - Radwell International
Willingboro, NJ, United States
Photoelectric
108270
Photoelectric 108270
PHOTOELECTRIC SENSOR, Q85 SERIES, DIFFUSE WITH OUTPUT TIMER, RANGE: 250 MM, INPUT: 12-240 VDC / 24-240 VAC, RECTANGULAR HOUSING, SPDT E/M RELAY WIRING CHAMBER - OUTPUT, E/M RELAY - INPUT/OUTPUT, TERMINAL CONNECTION, 5 PIN, NEMA 13/IP67, (31654). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, Q85 SERIES, DIFFUSE WITH OUTPUT TIMER, RANGE: 250 MM, INPUT: 12-240 VDC / 24-240 VAC, RECTANGULAR HOUSING, SPDT E/M RELAY WIRING CHAMBER - OUTPUT, E/M RELAY - INPUT/OUTPUT, TERMINAL CONNECTION, 5 PIN, NEMA 13/IP67, (31654). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches Q85VR3D-T9

BANNER ENGINEERING Sensors & Switches Q85VR3D-T9

Supplier's Site
Photo Sensor, 250Mm, Relay, Diff, 240V; Sensing Range Max Banner Engineering - 21H6989 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 250Mm, Relay, Diff, 240V; Sensing Range Max Banner Engineering
21H6989
Photo Sensor, 250Mm, Relay, Diff, 240V; Sensing Range Max Banner Engineering 21H6989
PHOTO SENSOR, 250MM, RELAY, DIFF, 240V; Sensing Range Max:250mm; Sensing Method:Diffuse; Sensor Output:SPDT Relay; Product Range:Q85 Series; Connection Method:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:240V RoHS Compliant: Yes

PHOTO SENSOR, 250MM, RELAY, DIFF, 240V; Sensing Range Max:250mm; Sensing Method:Diffuse; Sensor Output:SPDT Relay; Product Range:Q85 Series; Connection Method:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 108270 21H6989
Product Name Photoelectric Photo Sensor, 250Mm, Relay, Diff, 240V; Sensing Range Max Banner Engineering
Operation Distance 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4051 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers
Photoelectric Sensors - 2123180 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 9.84 to 11.81 inch (250 to 300 mm)
Power Requirements DC Powered
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details