Photoelectric Sensor, 7 in. Sensing Range, 10 to 30 VDC Supply Voltage
The MINI-BEAM® 2 features all-new miniaturized circuitry. And its advanced new algorithm allows you to adjust the sensitivity incrementally with a single pushbutton. Setup is easier and you eliminate cumbersome screw potentiometers, switches and knobs. Advanced MINI-BEAM® 2 sensors offer a digital gain adjustment that uses a single push button to streamline installation and setup. Programming of sensitivity (excess gain) is achieved easily with a single, sealed button that eliminates easily-changed and leak-prone potentiometers and switches, keeping your settings safe and secure. The user simply holds the button in to achieve maximum sensitivity, and then can click the button for seven additional incremental settings to fine tune for your specific applications. MINI-BEAM® 2 sensors feature smart new status indicators. Green and amber LEDs display operating status from three directions, indicate “power on” and “light sensed,” and flash to signal “maximum gain,” “gain reduced one increment” and “minimum gain” conditions. You can tell the operating status of your sensors at a glance.
Features
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 70167307 |
| Product Name | Sensor; PNP; Diffuse Mode Sensing Mode;Photoelectric; 7 in.; 10 to 30 VDC; LED |
| Body Shape | Rectangular |