"Diffuse Optical Sensor 31.496"" (800mm) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:800mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18E Series; Body Material:ABS; Contact Current Max:35mA RoHS Compliant: Yes
WORLD-BEAM QS18 EXPERT SERIES: D, IFFUSE, RANGE: 800 MM, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR, (71995). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18EP6DQ8
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18EP6DQ8-ND | 99H1073 | 3188372 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |