Q45 SERIES: RETRO; RANGE: 0.08 -
SENSOR, RETROFLECTIVE, NON-POLARIZING, RECTANGULAR HOUSING, VISIBLE RED LED, SOLID STATE AC SWITCH, 90-250 V AC,QUICK DISCONNECT, 3-PIN, RANGE 0.08-9 METER 37014. FREE 2 YEAR RADWELL WARRANTY
Q45BW22 Series Photoelectronic Sensor; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Q45BW22 Series RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45BW22LVQ-ND | 10233 | 21H6684 |
| Product Name | Photoelectric, Industrial | Photoelectric | Q45Bw22 Series Photoelectronic Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |