Banner Engineering Corp. Intrinsically Safe Sensors Q45 Namur DC Series

Description
Overview Q45 sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits 5 to 15V dc supply voltage with a constant current output of 1 mA or less in the dark and 2 mA or less in the light condition Intrinsically safe sensors with Q45 performance Available in opposed, polarized and non-polarized retroreflective, convergent, diffuse, and glass or plastic fiber optic sensing modes For use with approved switching amplifiers with intrinsically safe input circuits 30 mm threaded mounting base
Datasheet
Description
Overview Q45 sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits 5 to 15V dc supply voltage with a constant current output of 1 mA or less in the dark and 2 mA or less in the light condition Intrinsically safe sensors with Q45 performance Available in opposed, polarized and non-polarized retroreflective, convergent, diffuse, and glass or plastic fiber optic sensing modes For use with approved switching amplifiers with intrinsically safe input circuits 30 mm threaded mounting base
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Sensors - Q45 Namur DC Series - Banner Engineering Corp.
Minneapolis, MN, USA
Intrinsically Safe Sensors
Q45 Namur DC Series
Intrinsically Safe Sensors Q45 Namur DC Series
Overview Q45 sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits 5 to 15V dc supply voltage with a constant current output of 1 mA or less in the dark and 2 mA or less in the light condition Intrinsically safe sensors with Q45 performance Available in opposed, polarized and non-polarized retroreflective, convergent, diffuse, and glass or plastic fiber optic sensing modes For use with approved switching amplifiers with intrinsically safe input circuits 30 mm threaded mounting base

Overview

Q45 sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits


  • 5 to 15V dc supply voltage with a constant current output of 1 mA or less in the dark and 2 mA or less in the light condition
  • Intrinsically safe sensors with Q45 performance
  • Available in opposed, polarized and non-polarized retroreflective, convergent, diffuse, and glass or plastic fiber optic sensing modes
  • For use with approved switching amplifiers with intrinsically safe input circuits
  • 30 mm threaded mounting base
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number Q45 Namur DC Series
Product Name Intrinsically Safe Sensors
Body Shape Rectangular
Operation Distance 1.5 to 354 inch (38 to 9000 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Retroreflective; Polarized Retroreflective; Diffuse; Convergent
Fiber Optic Glass; Plastic
Unlock Full Specs
to access all available technical data