"Retroreflective, NonPolarized Optical Sensor 31.50"" ~ 354.33"" (800mm ~ 9000mm) SPDT"
PHOTOELECTRIC 0 TO 6M, SPDT-RELAY; Sensor Output:SPDT Relay; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:Q45VR3 Series RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, Q45 SERIES: RETRO, RANGE: 0.08 TO 9 M, INPUT: 12-250 VDC / 24-250 VAC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, 2 M (6.5 FT) CABLE, (53981). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45VR3LV
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45VR3LV-ND | 21H6814 | 3187835 |
| Product Name | Photoelectric, Industrial | Photoelectric 0 To 6M, Spdt-Relay; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |