BANNER ENGINEERING Sensors & Switches Q85VR3DL
PHOTOELECTRIC SENSOR, 1M, SPDT RELAY; Sensing Range Max:1m; Sensing Method:Proximity Diffuse; Sensor Output:SPDT Relay; Product Range:Q85 Series; Connection Method:Screw; Supply Voltage DC Min:12V; Supply Voltage DC Max:240V RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | 21H6991 | |
| Product Name | Photoelectric | Photoelectric Sensor, 1M, Spdt Relay; Sensing Range Max Banner Engineering |
| Operation Distance | 39.37 inch (1000 mm) |