Banner Engineering Corp. Photoelectric, Industrial QS18EN6DVQ8

Description
"Diffuse Optical Sensor 23.622"" (600mm) NPN - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Diffuse Optical Sensor 23.622"" (600mm) NPN - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18EN6DVQ8-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18EN6DVQ8-ND
Photoelectric, Industrial 2170-QS18EN6DVQ8-ND
"Diffuse Optical Sensor 23.622"" (600mm) NPN - Dark-ON/Light-ON - Selectable"

"Diffuse Optical Sensor 23.622"" (600mm) NPN - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Banner Engineering - 11R0602 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
11R0602
Photoelectric Sensor; Sensor Output Banner Engineering 11R0602
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:600mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18E Series; Body Material:ABS; Contact Current Max:35mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:600mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18E Series; Body Material:ABS; Contact Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18EN6DVQ8-ND 11R0602
Product Name Photoelectric, Industrial Photoelectric Sensor; Sensor Output Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4273 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-P2SCB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Mode Dark-on
View Details
EE-SX460-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX460-P1 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1044163-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details