"Through-Beam Optical Sensor 118.110"" (3m)"
PHOTOELECTRIC SENSOR, 3M, 30VDC; Sensing Range Max:3m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, EMITTER, 3 M RANGE, 10-30 VDC, M12 4 PIN CONNECTOR, LED INDICATOR, -20 TO +70 DEGREES C, IP67, (66448). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS186EBQ8
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS186EBQ8-ND | 21H6105 | 3186332 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 3M, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |