WORLD-BEAM QS18 SERIES: DIFFUSE;
PHOTOELECTRIC SENSOR, 600MM, PNP, 30VDC; Sensing Range Max:600mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, WORLD BEAM SERIES, 10 - 30 VDC, 600 MM SENSING DISTANCE, 4 PIN, M18 THREADED MOUNT, PRE-WIRED, LED LIGHT INDICATIONS, THERMOPLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EP6DVQ5-ND | 34K9428 | 3188379 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 600Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |