WORLD-BEAM QS18 UNIVERSAL VOLTAG
PHOTOELECTRIC SENSOR, 0M TO 20M, MOSFET OUTPUT; Sensor Output:MOSFET; Sensing Range Max:20m; Output Current:100mA; Product Range:QS18 Series; Body Material:ABS; Contact Current Max:10mA; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18APWR-ND | 11R0600 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0M To 20M, Mosfet Output; Sensor Output Banner Engineering |
| Operation Distance | 787 inch (20000 mm) |