"Background Suppression Optical Sensor 9.843"" (250mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, 250MM, 10-30VDC; Sensing Range Max:250mm; Sensing Method:Background Suppression; Sensor Output:Push Pull; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18K6AF250Q5-ND | 70AC7515 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 250Mm, 10-30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |