Q45 SERIES: DIFFUSE; RANGE: 1.8
PHOTO SENSOR, 1.8M, DIFFUSE, RELAY, 250V; Sensing Range Max:1.8m; Sensing Method:Diffuse; Sensor Output:SPDT Relay; Product Range:Q45VR2 Series; Connection Method:5 Pin Mini Connector; Supply Voltage DC Min:-; Supply Voltage DC Max:-RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, Q45 SERIES, INFRARED LED, THERMOPLASTIC HOUSING MATERIAL, E/M RELAY, 1800 MM MAX. SENSING DISTANCE, 90-250 VAC, 7/8" QUICK DISCONNECT, IP67. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45VR2DLQ
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45VR2DLQ-ND | 21H6774 | 393183 |
| Product Name | Photoelectric, Industrial | Photo Sensor, 1.8M, Diffuse, Relay, 250V; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |