Banner Engineering Corp. Photoelectric Sensor, 43Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering QS18EN6CV45Q7

Description
PHOTOELECTRIC SENSOR, 43MM, NPN, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR, 43MM, NPN, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 43Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering - 34K9410 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 43Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering
34K9410
Photoelectric Sensor, 43Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering 34K9410
PHOTOELECTRIC SENSOR, 43MM, NPN, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 43MM, NPN, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 34K9410
Product Name Photoelectric Sensor, 43Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering
Operation Distance 1.69 inch (43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O5E502 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 984 inch (25000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4071 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric - 373668 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Photoelectric, Industrial - 1882-1019255-ND - DigiKey
Specs
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
View Details