PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QH23 Series; Contact Current Max:150mA; Sensing Mode:Convergent RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 02H6882 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 1.97 inch (50 mm) |