Banner Engineering Corp. Photoelectric Q45VR2DQ

Description
PHOTOELECTRIC SENSOR, Q45 SERIES, MEASUREMENT RANGE 450MM, 90-250 VAC, SPDT RELAY, MINI 5-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PHOTOELECTRIC SENSOR, Q45 SERIES, MEASUREMENT RANGE 450MM, 90-250 VAC, SPDT RELAY, MINI 5-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 393187 - Radwell International
Willingboro, NJ, United States
Photoelectric
393187
Photoelectric 393187
PHOTOELECTRIC SENSOR, Q45 SERIES, MEASUREMENT RANGE 450MM, 90-250 VAC, SPDT RELAY, MINI 5-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, Q45 SERIES, MEASUREMENT RANGE 450MM, 90-250 VAC, SPDT RELAY, MINI 5-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches Q45VR2DQ

BANNER ENGINEERING Sensors & Switches Q45VR2DQ

Supplier's Site
Photo Sensor, 450Mm, Relay, Diffuse; Sensing Range Max Banner Engineering - 21H6775 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 450Mm, Relay, Diffuse; Sensing Range Max Banner Engineering
21H6775
Photo Sensor, 450Mm, Relay, Diffuse; Sensing Range Max Banner Engineering 21H6775
PHOTO SENSOR, 450MM, RELAY, DIFFUSE; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:SPDT Relay; Product Range:Q45VR2 Series; Connection Method:5 Pin Mini Connector; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes

PHOTO SENSOR, 450MM, RELAY, DIFFUSE; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:SPDT Relay; Product Range:Q45VR2 Series; Connection Method:5 Pin Mini Connector; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 393187 21H6775
Product Name Photoelectric Photo Sensor, 450Mm, Relay, Diffuse; Sensing Range Max Banner Engineering
Operation Distance 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data