Banner Engineering Corp. Photoelectric, Industrial QS186EQPMA

Description
WORLD-BEAM QS18 SERIES: EMITTER;
Request a Quote Datasheet
Description
WORLD-BEAM QS18 SERIES: EMITTER;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS186EQPMA-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS186EQPMA-ND
Photoelectric, Industrial 2170-QS186EQPMA-ND
WORLD-BEAM QS18 SERIES: EMITTER;

WORLD-BEAM QS18 SERIES: EMITTER;

Buy Now Datasheet
Photoelectric Sensor, 20M, 30Vdc; Sensing Range Max Banner Engineering - 51M6162 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 20M, 30Vdc; Sensing Range Max Banner Engineering
51M6162
Photoelectric Sensor, 20M, 30Vdc; Sensing Range Max Banner Engineering 51M6162
PHOTOELECTRIC SENSOR, 20M, 30VDC; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 20M, 30VDC; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS186EQPMA-ND 51M6162
Product Name Photoelectric, Industrial Photoelectric Sensor, 20M, 30Vdc; Sensing Range Max Banner Engineering
Operation Distance 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers
Photoelectric Sensor E3ZT with Teach-in function - IMS.PE.E3ZT - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
18 mm Cylindrical Sensor - 42CA-R1MPA1-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Electrical Connection 4-pin DC Micro QD
Width 2.05 inch (52.07 mm)
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1P-M8 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers