"Diffuse Optical Sensor 11.811"" (300mm) PNP - Dark-ON/Light-ON - Selectable"
PHOTOELECTRIC SENSOR, 300MM, PNP, 30VDC; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EP6W-ND | 21H5975 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 300Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |