Q45 SERIES: INFRARED GLASS FIBER
PHOTOELECTRIC SENSOR, INFRARED GLASS FIBEROPTIC; INPUT: 90-250 V AC; OUTPUT: SPDT ELECTROMECHANICAL RELAY; QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
PHOTO SENSOR, RELAY, INFRARED, 250VAC; Sensing Range Max:-; Sensing Method:Infrared; Sensor Output:SPDT Relay; Product Range:Q45VR2 Series; Connection Method:5 Pin Mini Connector; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45VR2FQ-ND | 10269 | 21H6784 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photo Sensor, Relay, Infrared, 250Vac; Sensing Range Max Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |