PHOTO SENSOR, 450MM, RELAY, DIFF, 250V; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:SPDT Relay; Product Range:Q45VR3 Series; Connection Method:5 Pin Mini Connector; Supply Voltage DC Min:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 21H6803 |
| Product Name | Photo Sensor, 450Mm, Relay, Diff, 250V; Sensing Range Max Banner Engineering |
| Operation Distance | 17.72 inch (450 mm) |