PHOTOELECTRIC SENSOR, 0M TO 20M, MOSFET OUTPUT; Sensor Output:MOSFET; Sensing Range Max:20m; Output Current:100mA; Product Range:QS18 Series; Body Material:ABS; Contact Current Max:10mA; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 11R0596 |
| Product Name | Photoelectric Sensor, 0M To 20M, Mosfet Output; Sensor Output Banner Engineering |
| Operation Distance | 787 inch (20000 mm) |