"Reflective Optical Sensor 3.740"" ~ 78.740"" (9.5cm ~ 200cm) PNP/NPN"
Q5X SERIES: LASER ADJUSTABLE FIELD; RANGE: 95 TO 2000 MM; INPUT 10-30 V DC; OUTPUT: 1 PNP/NPN WITH IO-LINK; 1 PNP/NPN MULTI-FUNCTION I/O; CONNECTION: EURO M12 4-PIN ROTATABLE CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q5XKLAF2000-Q8-ND | 95AC0734 |
| Product Name | Photoelectric, Industrial | Q5X Series Banner Engineering |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |