"Through-Beam Optical Sensor 118.110"" (3m)"
PHOTOELECTRIC SENSOR, 3M, 30VDC; Sensing Range Max:3m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
WORLD-BEAM QS18 SERIES, EMITTER (FLUSH FRONT), RANGE: 3 M, INPUT: 10-30 VDC, OUTPUT: NOT APPLICABLE - NO OUTPUTS, 2 M (6.5 FT) CABLE, (61675). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS186EB-ND | 21H6100 | 3186336 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 3M, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |