Banner Engineering Corp. Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering QS18AB6AFF200Q

Description
PHOTOELECTRIC SENSOR, 200MM, 30V; Sensing Range Max:200mm; Sensing Method:Foreground Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR, 200MM, 30V; Sensing Range Max:200mm; Sensing Method:Foreground Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering - 31T5460 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering
31T5460
Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering 31T5460
PHOTOELECTRIC SENSOR, 200MM, 30V; Sensing Range Max:200mm; Sensing Method:Foreground Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 200MM, 30V; Sensing Range Max:200mm; Sensing Method:Foreground Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 31T5460
Product Name Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering
Operation Distance 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-D8KBC-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 11.81 inch (300 mm)
Mode Dark-on
View Details
18 mm Plastic DC Photoelectric Sensor - S4340 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Transmitter - SOEG-S-M18W-K-L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Retro-reflective sensor - O4P500 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
3 suppliers