Banner Engineering Corp. Photoelectric, Industrial QS186EBQ7

Description
WORLD-BEAM QS18 SERIES: EMITTER
Request a Quote Datasheet
Description
WORLD-BEAM QS18 SERIES: EMITTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS186EBQ7-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS186EBQ7-ND
Photoelectric, Industrial 2170-QS186EBQ7-ND
WORLD-BEAM QS18 SERIES: EMITTER

WORLD-BEAM QS18 SERIES: EMITTER

Buy Now Datasheet
Photoelectric Sensor, 3M, 30Vdc; Sensing Range Max Banner Engineering - 21H6104 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 3M, 30Vdc; Sensing Range Max Banner Engineering
21H6104
Photoelectric Sensor, 3M, 30Vdc; Sensing Range Max Banner Engineering 21H6104
PHOTOELECTRIC SENSOR, 3M, 30VDC; Sensing Range Max:3m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 3M, 30VDC; Sensing Range Max:3m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS186EBQ7-ND 21H6104
Product Name Photoelectric, Industrial Photoelectric Sensor, 3M, 30Vdc; Sensing Range Max Banner Engineering
Operation Distance 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OG0035 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 23.62 inch (1 to 600 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
4 suppliers
Through-Beam Photoelectric Sensor - PTR4P5MNS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Series 9000 GP Sensor - 42GRL-9040-5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 9.55 inch (243 mm)
View Details
Photoelectric, Industrial - 1882-1028065-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details