"Through-Beam Optical Sensor 787.402"" (20m)"
PHOTOELECTRIC SENSOR, 20M, 30VDC; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
WORLD-BEAM QS18 SERIES, STANDARD SERIES, 10-30 VDC, EMITTER SENSING MODE, 150 MM CABLE WITH M12 QD, (64582). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS186EQ5
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS186EQ5-ND | 21H6107 | 3186300 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 20M, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |