PHOTOELECTRIC SENSOR, 40MM, 30V; Sensing Range Max:40mm; Sensing Method:Background Suppression; Sensor Output:NPN / PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 31T5471 |
| Product Name | Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering |
| Operation Distance | 1.57 inch (40 mm) |