Banner Engineering Corp. Photoelectric Q45VR3F

Description
BANNER ENGINEERING Sensors & Switches Q45VR3F
Description
BANNER ENGINEERING Sensors & Switches Q45VR3F
Datasheet
Datasheet Summary
Powered by GS/AI

The Q45VR3 Series Photo Sensor from Banner Engineering features a universal supply voltage range of 12 to 250 V DC or 24 to 250 V AC, making it suitable for various applications. It utilizes an electromechanical relay output, providing high-capacity switching and immunity to electrical noise. The sensor supports multiple sensing modes, including opposed, diffuse, retroreflective, and convergent, allowing for flexibility in different environments. With a maximum sensing range of up to 60 meters (200 feet) in opposed mode, it is designed for robust performance in challenging conditions, including washdown environments, as it exceeds NEMA 6P and IEC IP67 ratings. The sensor includes visible indicator LEDs for power, signal, and output status, enhancing usability. It is important to note that this device is not intended for personnel protection applications due to the lack of self-checking redundant circuitry. Overall, the Q45VR3 Series Photo Sensor is a versatile option for engineers seeking reliable sensing solutions in industrial settings.

Datasheet Summary
Powered by GS/AI

The Q45VR3 Series Photo Sensor from Banner Engineering features a universal supply voltage range of 12 to 250 V DC or 24 to 250 V AC, making it suitable for various applications. It utilizes an electromechanical relay output, providing high-capacity switching and immunity to electrical noise. The sensor supports multiple sensing modes, including opposed, diffuse, retroreflective, and convergent, allowing for flexibility in different environments. With a maximum sensing range of up to 60 meters (200 feet) in opposed mode, it is designed for robust performance in challenging conditions, including washdown environments, as it exceeds NEMA 6P and IEC IP67 ratings. The sensor includes visible indicator LEDs for power, signal, and output status, enhancing usability. It is important to note that this device is not intended for personnel protection applications due to the lack of self-checking redundant circuitry. Overall, the Q45VR3 Series Photo Sensor is a versatile option for engineers seeking reliable sensing solutions in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches Q45VR3F

BANNER ENGINEERING Sensors & Switches Q45VR3F

Supplier's Site
Photoelectric - 393228 - Radwell International
Willingboro, NJ, United States
Photoelectric
393228
Photoelectric 393228
PHOTOELECTRIC SENSORS, Q45 SERIES:, INFRARED GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, INPUT: 12-250 V DC/24-250 V AC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, 2 M (6.5 FT) CABLE, 53977. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSORS, Q45 SERIES:, INFRARED GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, INPUT: 12-250 V DC/24-250 V AC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, 2 M (6.5 FT) CABLE, 53977. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photo Sensor, Relay, Infrared, 250V; Sensing Range Max Banner Engineering - 21H6807 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, Relay, Infrared, 250V; Sensing Range Max Banner Engineering
21H6807
Photo Sensor, Relay, Infrared, 250V; Sensing Range Max Banner Engineering 21H6807
PHOTO SENSOR, RELAY, INFRARED, 250V; Sensing Range Max:-; Sensing Method:Infrared; Sensor Output:SPDT Relay; Product Range:Q45VR3 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:250V RoHS Compliant: Yes

PHOTO SENSOR, RELAY, INFRARED, 250V; Sensing Range Max:-; Sensing Method:Infrared; Sensor Output:SPDT Relay; Product Range:Q45VR3 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Photoelectric Sensors
Product Number 21H6807
Product Name Photoelectric Photo Sensor, Relay, Infrared, 250V; Sensing Range Max Banner Engineering
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1019287-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
Series 9000 Photoelectric Sensor - 42GRP-92L2-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 31.5 inch (800 mm)
Electrical Connection Mini Quick-Disconnect
Width 2.44 inch (61.98 mm)
View Details
Photo Sensor, 10Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9463 - Newark, An Avnet Company
Specs
Operation Distance 0.3937 inch (10 mm)
Power Requirements DC Powered
View Details
2 suppliers