"Convergent Optical Sensor 1.693"" (43mm) NPN/PNP - Dark-ON/Light-ON"
PHOTO SENSOR, 43MM, PUSH PULL/NPN/PNP; Sensing Range Max:43mm; Sensing Method:Convergent; Sensor Output:Push Pull, NPN / PNP; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EK6CV45Q5-ND | 42AH1486 |
| Product Name | Photoelectric, Industrial | Photo Sensor, 43Mm, Push Pull/npn/pnp; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |