"Retroreflective, Polarized Optical Sensor 118.110"" (3m) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 3000 SENSING DISTANCE, 10-30 VDC, PNP, M12 CONNECTOR, 4 PIN, LIGHT/DARK OPERATION, IP67, (97634). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18EP6XLPCQ8
PHOTOELECTRIC SENSOR, 3M, 10-30VDC; Sensing Range Max:3m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EP6XLPCQ8-ND | 70156939 | 50AC1222 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 3M, 10-30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |