PHOTO SENSOR, 60M, RELAY, RECEIVER, 250V; Sensing Range Max:60m; Sensing Method:Receiver; Sensor Output:SPDT Relay; Product Range:Q45VR2 Series; Connection Method:5 Pin Mini Connector; Supply Voltage DC Min:-; Supply Voltage DC Max:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 21H6797 |
| Product Name | Photo Sensor, 60M, Relay, Receiver, 250V; Sensing Range Max Banner Engineering |
| Operation Distance | 2362 inch (60000 mm) |