"Retroreflective, Polarized Optical Sensor 137.795"" (3.5m)"
PHOTOELECTRIC SENSOR, 3.5 M RANGE, 20-140 VAC, 2M CABLE, (79592). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18APWLP
PHOTOELECTRIC SENSOR, 0M TO 3.5M, MOSFET OUTPUT; Sensor Output:MOSFET; Sensing Range Max:3.5m; Supply Voltage DC Min:20V; Supply Voltage DC Max:140V; Output Current:100mA; Product Range:QS18 Series; Body Material:ABS RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18APWLP-ND | 10871429 | 11R0599 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 0M To 3.5M, Mosfet Output; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Polarized Retroreflective | ||
| Beam Type | Visible |