WORLD-BEAM QS18 EXPERT SERIES; D
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:600mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18E Series; Body Material:ABS; Contact Current Max:35mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EP6DVQ8-ND | 11R0604 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |