"Background Suppression Optical Sensor 39.370"" (1m) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:1m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q60 Series; Body Material:ABS Polycarbonate; Contact Current Max:50mA RoHS Compliant: Yes
Q60 SERIES: ADJUSTABLE-FIELD VISABLE RED, RANGE: 200-1000 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN; 1 PNP, EURO STYLE, QUICK-DISCONNECT CONNECTOR, 5 PIN M12, (70093). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q60BB6AFV1000Q
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q60BB6AFV1000Q-ND | 21H6946 | 1096489 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |