WORLD-BEAM QS18 SERIES: EMITTER
64589 - WORLD-BEAM QS18 SERIES: EMITTER ,(FLUSH FRONT), RANGE: 3M, INPUT: 10-30V DC, OUTPUT: NOT APPLICABLE - NO OUTPUTS, 6 IN PIGTAIL EURO-STYLE PIGTAIL QD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 3M, 30VDC; Sensing Range Max:3m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS186EBQ5-ND | 3186344 | 21H6103 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 3M, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 118 inch (3000 mm) |