Retroreflective, NonPolarized Optical Sensor 29.53' (9m) Light-On/Dark-On
PHOTOELECTRIC SENSOR,0 TO 60M, SPDT-RELAY; Sensor Output:SPDT Relay; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:5A; Product Range:Q45VR2 Series RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, RUGGED, RECTANGULAR, Q45 SERIES / RETRO, RANGE 0.08 - 9 M, INPUT 90-250 VAC, 2 METER CABLE, 35441. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45VR2LV
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45VR2LV-ND | 21H6790 | 3187879 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor,0 To 60M, Spdt-Relay; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 354 inch (9001 mm) |