WORLD-BEAM QS18 EXPERT SERIES: P
PHOTOELECTRIC SENSOR, 3.5M, NPN, 30VDC; Sensing Range Max:3.5m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Expert Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EN6LPQ5-ND | 21H5950 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 3.5M, Npn, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 138 inch (3499 mm) | 138 inch (3500 mm) |