WORLD-BEAM QS18 EXPERT SERIES: P
PHOTOELECTRIC SENSOR, 0M TO 3.5M, NPN OUTPUT; Sensor Output:NPN; Sensing Range Max:3.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18E Series; Body Material:ABS; Sensor Input:Optical RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18EN6LPQ8-ND | 99H1068 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0M To 3.5M, Npn Output; Sensor Output Banner Engineering |
| Operation Distance | 138 inch (3499 mm) | 138 inch (3500 mm) |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | |
| Optical Technology Type | Retroreflective |