PHOTOELECTRIC SENSOR; Sensor Output:MOSFET; Sensing Range Max:1m; Supply Voltage DC Min:20V; Supply Voltage DC Max:270V; Output Current:100mA; Product Range:QS18 Series; Body Material:ABS; Contact Current Max:10mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 11R0594 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 39.37 inch (1000 mm) |