Banner Engineering Corp. Photoelectric Sensor; Sensor Output Banner Engineering Q45BW22LV

Description
PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:9mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Q45BW22 Series; Sensing Mode:Retroreflective ; Sensing Range Min:0.08m RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:9mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Q45BW22 Series; Sensing Mode:Retroreflective ; Sensing Range Min:0.08m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Banner Engineering - 21H6682 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
21H6682
Photoelectric Sensor; Sensor Output Banner Engineering 21H6682
PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:9mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Q45BW22 Series; Sensing Mode:Retroreflective ; Sensing Range Min:0.08m RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:9mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Q45BW22 Series; Sensing Mode:Retroreflective; Sensing Range Min:0.08m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 21H6682
Product Name Photoelectric Sensor; Sensor Output Banner Engineering
Operation Distance 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1041717-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
Diffuse reflection sensors with background suppression - O6H301 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0787 to 7.87 inch (2 to 200 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
4 suppliers
Photoelectric Sensor - 42CA-U2MNA-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 4.72 inch (120 mm)
View Details