Q45 SERIES: POLARIZED RETRO; RAN
SENSOR, Q45 SERIES RUGGED RECTANGLE, POLARIZED RETRO, RANGE: 0.15 -6 M, INPUT: 90-250 V AC, OUTPUT: SPST SOLID-STATE RELAY, MINI 3-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45BW22LPQ
PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:6m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Q45BW22 Series; Sensing Mode:Retroreflective
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45BW22LPQ-ND | 10228 | 21H6678 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |