"Optical Sensor 0.98"" ~ 11.81"" (3 ~ 30cm) Analog Output"
LASER ADJUSTABLE FIELD, RANGE, 300 MM, INPUT 12-30 V DC, OUTPUT, ANALOG, 0-10 V, CONNECTION: EURO M12 5-PIN INTEGRAL CONNECTOR,94691 - Q4X SERIES: . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q4XTULAF300-Q8-ND | 58558645 |
| Product Name | Photoelectric, Industrial | Photoelectric |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |